IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec NC1V-3111-7AM

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec - 69R8718 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec
69R8718
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec 69R8718
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8718
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec
Rated Current 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-2861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Motor Protection - 1216846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details