IDEC Corporation Circuit Breaker, Hydromagnetic, 3P, 250V, 5A; Product Range Idec NC1V-3111-5AA

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 3P, 250V, 5A; Product Range Idec - 69R8714 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3P, 250V, 5A; Product Range Idec
69R8714
Circuit Breaker, Hydromagnetic, 3P, 250V, 5A; Product Range Idec 69R8714
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8714
Product Name Circuit Breaker, Hydromagnetic, 3P, 250V, 5A; Product Range Idec
Rated Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0702X -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details
Circuit Breakers - 3-1393247-2 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
5 suppliers
140G 125A Frame Molded Case Ckt-Bkr - 140G-G6C3-C60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details