IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 2A; Product Range Idec NC1V-3111-2AS

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 2A; Product Range Idec - 69R8701 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 2A; Product Range Idec
69R8701
Circuit Breaker, Hyd-Mag, 3P, 250V, 2A; Product Range Idec 69R8701
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8701
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 2A; Product Range Idec
Rated Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - PB407-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
6 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-1-62-4-2-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers - 486-2863-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details