IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec NC1V-3100F-7AA

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V, 7A from the NC1V series by IDEC is designed for reliable circuit protection with a rated short-circuit capacity of 2500A. It features a hydraulic magnetic tripping system and is suitable for applications requiring a 250V AC input. The device includes spring-up, finger-safe terminals that enhance safety and reduce wiring time, and it is equipped with a retractable actuator to prevent inadvertent operation. The circuit breaker operates within a temperature range of -10 to +60°C and has a dielectric strength of 2000V AC. It is compliant with RoHS standards and offers a padlock attachment for added safety during maintenance. This product is ideal for engineers looking for a robust circuit protection solution in their projects.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V, 7A from the NC1V series by IDEC is designed for reliable circuit protection with a rated short-circuit capacity of 2500A. It features a hydraulic magnetic tripping system and is suitable for applications requiring a 250V AC input. The device includes spring-up, finger-safe terminals that enhance safety and reduce wiring time, and it is equipped with a retractable actuator to prevent inadvertent operation. The circuit breaker operates within a temperature range of -10 to +60°C and has a dielectric strength of 2000V AC. It is compliant with RoHS standards and offers a padlock attachment for added safety during maintenance. This product is ideal for engineers looking for a robust circuit protection solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec - 69R8679 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec
69R8679
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec 69R8679
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8679
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec
Rated Current 7 amps
Unlock Full Specs
to access all available technical data