IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 3A; Product Range Idec NC1V-3100F-3AA

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 3A; Product Range Idec - 69R8673 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 3A; Product Range Idec
69R8673
Circuit Breaker, Hyd-Mag, 3P, 250V, 3A; Product Range Idec 69R8673
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8673
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 3A; Product Range Idec
Rated Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-860 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D05DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers