IDEC Corporation Circuit Breaker, Hydromagnetic, 3P, 250V, 30A; Product Range Idec NC1V-3100F-30AA

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hydromagnetic, 3P, 250V, 30A from the NC1V series is designed for reliable circuit protection in various applications. It features a rated short-circuit capacity of 2500A, making it suitable for handling large inrush currents, such as those from motors and lamps. The device incorporates a safe trip-free mechanism, ensuring that the circuit remains open after tripping until manually reset. This model includes spring-up, finger-safe terminals that facilitate quick wiring and reduce installation time. It is compatible with both AC and DC applications, allowing for inventory reduction. The circuit breaker can be mounted on a 35mm DIN rail or directly onto a panel, providing flexibility in installation. Additionally, it conforms to various international standards, ensuring compliance for global applications.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hydromagnetic, 3P, 250V, 30A from the NC1V series is designed for reliable circuit protection in various applications. It features a rated short-circuit capacity of 2500A, making it suitable for handling large inrush currents, such as those from motors and lamps. The device incorporates a safe trip-free mechanism, ensuring that the circuit remains open after tripping until manually reset. This model includes spring-up, finger-safe terminals that facilitate quick wiring and reduce installation time. It is compatible with both AC and DC applications, allowing for inventory reduction. The circuit breaker can be mounted on a 35mm DIN rail or directly onto a panel, providing flexibility in installation. Additionally, it conforms to various international standards, ensuring compliance for global applications.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 3P, 250V, 30A; Product Range Idec - 69R8675 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3P, 250V, 30A; Product Range Idec
69R8675
Circuit Breaker, Hydromagnetic, 3P, 250V, 30A; Product Range Idec 69R8675
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8675
Product Name Circuit Breaker, Hydromagnetic, 3P, 250V, 30A; Product Range Idec
Rated Current 30 amps
Unlock Full Specs
to access all available technical data