IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V 300Ma; Product Range Idec NC1V-3100F-0.3AA

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V 300Ma; Product Range Idec - 69R8657 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V 300Ma; Product Range Idec
69R8657
Circuit Breaker, Hyd-Mag, 3P, 250V 300Ma; Product Range Idec 69R8657
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8657
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V 300Ma; Product Range Idec
Rated Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393249-4 - TE Connectivity
Specs
Rated Current 3 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
3 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Circuit Breakers & Accessories - 002243004 - Powell Electronics, Inc.
Specs
Rated Current 10 amps
View Details