IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 5A; Product Range Idec NC1V-3100-5AM

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 5A; Product Range Idec - 69R8650 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 5A; Product Range Idec
69R8650
Circuit Breaker, Hyd-Mag, 3P, 250V, 5A; Product Range Idec 69R8650
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8650
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 5A; Product Range Idec
Rated Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A H Frame Molded Case Ckt-Bkr - 140G-H0C3-C50 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details