IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec NC1V-3100-25AA

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec - 69R8640 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec
69R8640
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec 69R8640
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8640
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec
Rated Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit-Breaker Combination Starter - 113-C30ABDE1D-40-1-4G - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details
Electronic circuit breaker - 787-1664/000-100 - WAGO
Specs
Rated DC Voltage 10 to 16 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers