IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V 300Ma; Product Range Idec NC1V-3100-0.3AM

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V 300mA from the NC1V series by IDEC is designed for reliable circuit protection in various applications. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, ensuring effective interruption of fault currents. The device operates at a voltage rating of 250V AC and is suitable for both AC and DC applications, with a maximum rated current of 300mA. This circuit breaker includes a retractable actuator that minimizes the risk of inadvertent operation and is equipped with finger-safe spring-up terminals, enhancing safety during installation and maintenance. The product also supports auxiliary contacts for additional functionality and has a dielectric strength of 2000V AC, making it suitable for demanding environments. The operating temperature range is from -10°C to +60°C, and it is compliant with RoHS standards. Engineers considering this product should note its suitability for applications requiring reliable circuit protection with a focus on safety and ease of installation.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V 300mA from the NC1V series by IDEC is designed for reliable circuit protection in various applications. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, ensuring effective interruption of fault currents. The device operates at a voltage rating of 250V AC and is suitable for both AC and DC applications, with a maximum rated current of 300mA. This circuit breaker includes a retractable actuator that minimizes the risk of inadvertent operation and is equipped with finger-safe spring-up terminals, enhancing safety during installation and maintenance. The product also supports auxiliary contacts for additional functionality and has a dielectric strength of 2000V AC, making it suitable for demanding environments. The operating temperature range is from -10°C to +60°C, and it is compliant with RoHS standards. Engineers considering this product should note its suitability for applications requiring reliable circuit protection with a focus on safety and ease of installation.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V 300Ma; Product Range Idec - 69R8620 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V 300Ma; Product Range Idec
69R8620
Circuit Breaker, Hyd-Mag, 3P, 250V 300Ma; Product Range Idec 69R8620
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8620
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V 300Ma; Product Range Idec
Rated Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 30A - QLB-303-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 5-1423674-2 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details