IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Product Range Idec NC1V-2131F-5AM

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Product Range Idec - 69R8612 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Product Range Idec
69R8612
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Product Range Idec 69R8612
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8612
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E20UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 20 amps
View Details
4 suppliers