IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec NC1V-2131F-0.3AM

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec - 69R8592 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec
69R8592
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec 69R8592
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8592
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A344F100C0-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU05M - Powell Electronics, Inc.
Specs
Rated Current 0.5000 amps
View Details