IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 7A; Product Range Idec NC1V-2131-7AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 2P, 250V, 7A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A. It is designed for both AC and DC applications, allowing for reduced inventory needs. The device has a slim profile, measuring 35mm in width, and is suitable for mounting on a 35mm DIN rail or directly onto a panel. The spring-up terminals provide finger-safe protection and facilitate quicker wiring. The circuit breaker must be manually reset after tripping, ensuring safety by remaining open until the cause of the trip is addressed. It conforms to various international standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 2P, 250V, 7A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A. It is designed for both AC and DC applications, allowing for reduced inventory needs. The device has a slim profile, measuring 35mm in width, and is suitable for mounting on a 35mm DIN rail or directly onto a panel. The spring-up terminals provide finger-safe protection and facilitate quicker wiring. The circuit breaker must be manually reset after tripping, ensuring safety by remaining open until the cause of the trip is addressed. It conforms to various international standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 7A; Product Range Idec - 69R8586 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 7A; Product Range Idec
69R8586
Circuit Breaker, Hyd-Mag, 2P, 250V, 7A; Product Range Idec 69R8586
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8586
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 7A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1668/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers