IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec NC1V-2131-0.5AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec - 69R8556 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec
69R8556
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec 69R8556
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8556
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393255-0 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1664/212-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 5 amps
View Details
3 suppliers