IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 2A; Product Range Idec NC1V-2121F-2AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 2A; Product Range Idec - 69R8535 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 2A; Product Range Idec
69R8535
Circuit Breaker, Hyd-Mag, 2P, 250V, 2A; Product Range Idec 69R8535
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8535
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 2A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393253-4 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago - 45M7285 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.1000 amps
View Details
Circuit Breakers & Accessories - 1DU16M - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details