IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec NC1V-2121F-0.3AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec - 69R8525 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec
69R8525
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec 69R8525
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8525
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data