IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec NC1V-2121-0.5AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec - 69R8490 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec
69R8490
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec 69R8490
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8490
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2787-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
3 suppliers
Din Rail Mount Circuit Breaker - 34066114 - Radwell International
Specs
Rated Current 2 amps
Number of Poles 1
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details