IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Circuit Breaker Mounting Idec NC1V-2112F-3AM

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 3A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:3A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 3A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:3A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Circuit Breaker Mounting Idec - 69R8477 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Circuit Breaker Mounting Idec
69R8477
Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Circuit Breaker Mounting Idec 69R8477
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 3A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:3A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 3A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:3A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8477
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2020493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size Radial
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD208-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details