IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec NC1V-2112F-25AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec - 69R8474 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec
69R8474
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec 69R8474
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8474
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec
Rated Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393248-5 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-787-3861/000-1000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Single Pole Supplementary B-Trip Circuit Breakers - 1BU8R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers