CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:500mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 69R8463 |
| Product Name | Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Circuit Breaker Mounting Idec |
| Standards and Certifications | RoHS |