IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 2A; Circuit Breaker Mounting Idec NC1V-2112-2AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 2A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:2A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 2A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:2A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 2A; Circuit Breaker Mounting Idec - 69R8435 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 2A; Circuit Breaker Mounting Idec
69R8435
Circuit Breaker, Hyd-Mag, 2P, 250V, 2A; Circuit Breaker Mounting Idec 69R8435
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 2A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:2A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 2A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:2A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8435
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 2A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD200B1CSP0201XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Auto Reset 5-15P UL Recoginzed - G20CAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S240D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 24 volts
View Details