IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec NC1V-2112-25AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec - 69R8441 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec
69R8441
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec 69R8441
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Circuit Breaker Mounting:DIN Rail / Panel; Current Rating:25A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8441
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Circuit Breaker Mounting Idec
Rated Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1668/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Distribution Boards - 117699 - RS Components, Ltd.
Specs
Rated Current 75 amps
View Details
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-1-62-4-9-70-H-V-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details