The Circuit Breaker, Hyd-Mag, 2P, 250V 500mA from the NC1V series is designed for reliable circuit protection in various applications. It features a rated short-circuit capacity of 2500A, making it suitable for handling large inrush currents, such as those from motors and lamps. The device operates with a hydraulic magnetic tripping mechanism and includes a retractable actuator that prevents inadvertent operation while allowing for easy status confirmation. This circuit breaker is compatible with both AC and DC applications, which can help reduce inventory needs. It is equipped with spring-up, finger-safe terminals that facilitate quick wiring and installation, and it can be mounted on a 35mm DIN rail or directly onto a panel. The product conforms to various international standards and is RoHS compliant, ensuring it meets environmental regulations. The circuit breaker must be manually reset after tripping, enhancing safety by ensuring that the cause of the trip is addressed before reactivation.
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R8424 |
| Product Name | Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Product Range Idec |
| Rated DC Voltage | 125 volts |