IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Circuit Breaker Mounting Idec NC1V-2111F-5AM

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Circuit Breaker Mounting Idec - 69R8414 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Circuit Breaker Mounting Idec
69R8414
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Circuit Breaker Mounting Idec 69R8414
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8414
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD24VV2BTR - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
Low Capacitance ESD Devices - ESD105-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details