IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 10A; Product Range Idec NC1V-2111F-10AM

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 10A; Product Range Idec - 69R8400 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 10A; Product Range Idec
69R8400
Circuit Breaker, Hyd-Mag, 2P, 250V, 10A; Product Range Idec 69R8400
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8400
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 10A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1662/004-1000 - WAGO
Specs
Rated DC Voltage 20 to 28.8 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers & Accessories - 002243004 - Powell Electronics, Inc.
Specs
Rated Current 10 amps
View Details