IDEC Corporation Din Rail Mount Circuit Breaker NC1V-2111-7AA

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT PROTECTOR, 2 POLE, 7A, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT PROTECTOR, 2 POLE, 7A, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 25376694 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
25376694
Din Rail Mount Circuit Breaker 25376694
DISCONTINUED BY MANUFACTURER, CIRCUIT PROTECTOR, 2 POLE, 7A, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT PROTECTOR, 2 POLE, 7A, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Hydromagnetic, 2P, 250V, 7A; Product Range Idec - 69R8388 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 250V, 7A; Product Range Idec
69R8388
Circuit Breaker, Hydromagnetic, 2P, 250V, 7A; Product Range Idec 69R8388
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 25376694 69R8388
Product Name Din Rail Mount Circuit Breaker Circuit Breaker, Hydromagnetic, 2P, 250V, 7A; Product Range Idec
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - A-0701I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Electronic circuit breaker - 787-1668/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers