IDEC Corporation Din Rail Mount Circuit Breaker NC1V-2111-5AA

Description
CIRCUIT BREAKER, 5AMP, 220VAC, 2 POLE, SERIES CURRENT TRIP, MEDIUM TIME DELAY CURVE, NC/NO AUXILIARY CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, 5AMP, 220VAC, 2 POLE, SERIES CURRENT TRIP, MEDIUM TIME DELAY CURVE, NC/NO AUXILIARY CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 25376638 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
25376638
Din Rail Mount Circuit Breaker 25376638
CIRCUIT BREAKER, 5AMP, 220VAC, 2 POLE, SERIES CURRENT TRIP, MEDIUM TIME DELAY CURVE, NC/NO AUXILIARY CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 5AMP, 220VAC, 2 POLE, SERIES CURRENT TRIP, MEDIUM TIME DELAY CURVE, NC/NO AUXILIARY CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Hydromagnetic, 2P, 250V, 5A; Product Range Idec - 69R8385 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 250V, 5A; Product Range Idec
69R8385
Circuit Breaker, Hydromagnetic, 2P, 250V, 5A; Product Range Idec 69R8385
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 25376638 69R8385
Product Name Din Rail Mount Circuit Breaker Circuit Breaker, Hydromagnetic, 2P, 250V, 5A; Product Range Idec
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details
QMB Series Thermal Circuit Breaker, 7A - QMB-073-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2336-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details