IDEC Corporation Din Rail Mount Circuit Breaker NC1V-2111-3AM

Description
CIRCUIT PROTECTOR, 2 POLE, 1 AUX CONTACT, 3 AMP, MEDIUM TIME DELAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT PROTECTOR, 2 POLE, 1 AUX CONTACT, 3 AMP, MEDIUM TIME DELAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 25376657 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
25376657
Din Rail Mount Circuit Breaker 25376657
CIRCUIT PROTECTOR, 2 POLE, 1 AUX CONTACT, 3 AMP, MEDIUM TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT PROTECTOR, 2 POLE, 1 AUX CONTACT, 3 AMP, MEDIUM TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Product Range Idec - 69R8380 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Product Range Idec
69R8380
Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Product Range Idec 69R8380
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 25376657 69R8380
Product Name Din Rail Mount Circuit Breaker Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Product Range Idec
Rated Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4514-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C30DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-1-1-66-4-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details