IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Product Range Idec NC1V-2111-25AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Product Range Idec - 69R8376 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Product Range Idec
69R8376
Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Product Range Idec 69R8376
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8376
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 25A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 9-1423674-1 - TE Connectivity
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 40 amps
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1668/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU6M - Powell Electronics, Inc.
Specs
Rated Current 6 amps
View Details