IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Product Range Idec NC1V-2111-15AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Product Range:NC1V Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Product Range:NC1V Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Product Range Idec - 69R8367 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Product Range Idec
69R8367
Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Product Range Idec 69R8367
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Product Range:NC1V Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Product Range:NC1V Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 25376714 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
25376714
Din Rail Mount Circuit Breaker 25376714
CIRCUIT BREAKER, 15AMP, 220VAC, 2 POLE, SERIES CURRENT TRIP, MEDIUM TIME DELAY CURVE, NC/NO AUXILIARY CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 15AMP, 220VAC, 2 POLE, SERIES CURRENT TRIP, MEDIUM TIME DELAY CURVE, NC/NO AUXILIARY CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 69R8367 25376714
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Product Range Idec Din Rail Mount Circuit Breaker
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data