IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 30A; Product Range Idec NC1V-2100F-30AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 2P, 250V, 30A from the NC1V series is designed for reliable circuit protection in various applications. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, making it suitable for handling large inrush currents, such as those from motors and lamps. The device is compatible with both AC and DC systems, allowing for flexibility in inventory management. The circuit breaker has a slim design, occupying 35mm of DIN rail space, and incorporates spring-up terminals that provide finger-safe protection (IP20), reducing wiring time and enhancing safety during installation. It includes a retractable actuator that prevents inadvertent operation and allows for easy status confirmation. The product conforms to various international standards and is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this circuit breaker should note its auxiliary and alarm contact options, as well as its manual reset requirement after tripping, which enhances safety by ensuring the cause of the trip is addressed before reactivation.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 2P, 250V, 30A from the NC1V series is designed for reliable circuit protection in various applications. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, making it suitable for handling large inrush currents, such as those from motors and lamps. The device is compatible with both AC and DC systems, allowing for flexibility in inventory management. The circuit breaker has a slim design, occupying 35mm of DIN rail space, and incorporates spring-up terminals that provide finger-safe protection (IP20), reducing wiring time and enhancing safety during installation. It includes a retractable actuator that prevents inadvertent operation and allows for easy status confirmation. The product conforms to various international standards and is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this circuit breaker should note its auxiliary and alarm contact options, as well as its manual reset requirement after tripping, which enhances safety by ensuring the cause of the trip is addressed before reactivation.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 30A; Product Range Idec - 69R8346 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 30A; Product Range Idec
69R8346
Circuit Breaker, Hyd-Mag, 2P, 250V, 30A; Product Range Idec 69R8346
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8346
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 30A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data