The Circuit Breaker, Hyd-Mag, 2P, 250V, 20A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for reliable circuit protection. It has a rated current of 20A and operates at a voltage of 250V AC with a short-circuit capacity of 2500A. The device is equipped with spring-up, fingersafe terminals that enhance safety and reduce wiring time. It includes a retractable actuator to prevent inadvertent operation and can be locked in the off position using a padlock attachment. The circuit breaker is suitable for applications requiring a trip-free mechanism, ensuring the circuit remains open after tripping until manually reset. It operates effectively within a temperature range of -10 to +60°C and has a dielectric strength of 2000V AC. The product is compliant with RoHS standards.
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R8340 |
| Product Name | Circuit Breaker, Hyd-Mag, 2P, 250V, 20A; Product Range Idec |
| Rated DC Voltage | 125 volts |