IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec NC1V-2100F-0.3AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 2P, 250V 300mA from the NC1V series is designed for reliable circuit protection in various applications. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, making it suitable for handling large inrush currents, such as those from motors and lamps. The device is equipped with spring-up, finger-safe terminals that facilitate quick wiring and reduce installation time. This circuit breaker is compatible with both AC and DC applications, allowing for inventory reduction. It has a trip time of 240 seconds and a dielectric strength of 2kV, ensuring robust performance in demanding environments. The product conforms to various international standards and is RoHS compliant. The circuit remains open after tripping until manually reset, enhancing safety during operation. Overall, this circuit breaker is a practical choice for engineers seeking a compact and efficient solution for circuit protection.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 2P, 250V 300mA from the NC1V series is designed for reliable circuit protection in various applications. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, making it suitable for handling large inrush currents, such as those from motors and lamps. The device is equipped with spring-up, finger-safe terminals that facilitate quick wiring and reduce installation time. This circuit breaker is compatible with both AC and DC applications, allowing for inventory reduction. It has a trip time of 240 seconds and a dielectric strength of 2kV, ensuring robust performance in demanding environments. The product conforms to various international standards and is RoHS compliant. The circuit remains open after tripping until manually reset, enhancing safety during operation. Overall, this circuit breaker is a practical choice for engineers seeking a compact and efficient solution for circuit protection.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec - 69R8328 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec
69R8328
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec 69R8328
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Product Range:NC1V Series; Current Rating:300mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8328
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data