IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V 100Ma; Circuit Breaker Mounting Idec NC1V-2100F-0.1AM

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 100mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:100mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 100mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:100mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V 100Ma; Circuit Breaker Mounting Idec - 69R8327 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V 100Ma; Circuit Breaker Mounting Idec
69R8327
Circuit Breaker, Hyd-Mag, 2P, 250V 100Ma; Circuit Breaker Mounting Idec 69R8327
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 100mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:100mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V 100mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:100mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8327
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V 100Ma; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for differential data lines - PESD3USB3SX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP15_6-3-6
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD03S9R1D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details
Diode; Clamping Voltage Vc Max Infineon - 68R0508 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details