IDEC Corporation CIRCUIT PROTECTOR; 2 POLE 5A SERIES TRIP MEDIUM TIME DELAY CURVE NC1V-2100-5AA

Description
Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance Flat Retractable Lever for Safety Operations Slim Housing Design Spring-Up Terminals Finger-Safe Main Circuit Terminals Color (Red/Green) Contact Position Indicator DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available) Auxiliary/Alarm Contacts
Datasheet
Description
Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance Flat Retractable Lever for Safety Operations Slim Housing Design Spring-Up Terminals Finger-Safe Main Circuit Terminals Color (Red/Green) Contact Position Indicator DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available) Auxiliary/Alarm Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CIRCUIT PROTECTOR; 2 POLE 5A SERIES TRIP MEDIUM TIME DELAY CURVE - 70173603 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT PROTECTOR; 2 POLE 5A SERIES TRIP MEDIUM TIME DELAY CURVE
70173603
CIRCUIT PROTECTOR; 2 POLE 5A SERIES TRIP MEDIUM TIME DELAY CURVE 70173603
Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance Flat Retractable Lever for Safety Operations Slim Housing Design Spring-Up Terminals Finger-Safe Main Circuit Terminals Color (Red/Green) Contact Position Indicator DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available) Auxiliary/Alarm Contacts

Features:

  • Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits
  • Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More
  • Excellent Tripping Time Curve Performance
  • Flat Retractable Lever for Safety Operations
  • Slim Housing Design
  • Spring-Up Terminals
  • Finger-Safe Main Circuit Terminals
  • Color (Red/Green) Contact Position Indicator
  • DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available)
  • Auxiliary/Alarm Contacts
Supplier's Site
Circuit Breaker, Hydromagnetic, 2P, 250V, 5A; Product Range Idec - 69R8320 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 250V, 5A; Product Range Idec
69R8320
Circuit Breaker, Hydromagnetic, 2P, 250V, 5A; Product Range Idec 69R8320
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70173603 69R8320
Product Name CIRCUIT PROTECTOR; 2 POLE 5A SERIES TRIP MEDIUM TIME DELAY CURVE Circuit Breaker, Hydromagnetic, 2P, 250V, 5A; Product Range Idec
Rated Current 5 amps 5 amps
Trip System Type Magnetic Magnetic Hydraulic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1423673-6 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details