CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R8297 |
| Product Name | Circuit Breaker, Hyd-Mag, 2P, 250V, 1A; Product Range Idec |
| Rated DC Voltage | 125 volts |