IDEC Corporation Circuit Breaker, Hydromagnetic, 2P, 250V, 1A; Product Range Idec NC1V-2100-1AA

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 250V, 1A; Product Range Idec - 69R8296 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 250V, 1A; Product Range Idec
69R8296
Circuit Breaker, Hydromagnetic, 2P, 250V, 1A; Product Range Idec 69R8296
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8296
Product Name Circuit Breaker, Hydromagnetic, 2P, 250V, 1A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393249-2 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
3 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B25UZ - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 25 amps
View Details