IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Circuit Breaker Mounting Idec NC1V-2100-15AS

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:15A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:15A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Circuit Breaker Mounting Idec - 69R8304 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Circuit Breaker Mounting Idec
69R8304
Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Circuit Breaker Mounting Idec 69R8304
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:15A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:15A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8304
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897187P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
3120W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-3120W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details