Features:
CIRCUIT PROTECTOR 2 POLE 10. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 70173605 | 25373876 | 69R8299 |
| Product Name | CIRCUIT PROTECTOR; 2 POLE 10A SERIES TRIP MEDIUM TIME DELAY CURVE | Din Rail Mount Circuit Breaker | Circuit Breaker, Hydromagnetic, 2P, 250V, 10A; Product Range Idec |
| Rated Current | 10 amps | 10 amps | |
| Trip System Type | Magnetic | Magnetic Hydraulic | |
| Number of Poles | 2 | 2 | 2 |