CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R8287 |
| Product Name | Circuit Breaker, Hydromagnetic, 2P, 250V 100Ma; Product Range Idec |
| Rated Current | 0.1000 amps |