IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 10A; Circuit Breaker Mounting Idec NC1V-1121F-10AA

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 10A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:10A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 10A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:10A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 10A; Circuit Breaker Mounting Idec - 69R8268 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 10A; Circuit Breaker Mounting Idec
69R8268
Circuit Breaker, Hyd-Mag, 1P, 250V, 10A; Circuit Breaker Mounting Idec 69R8268
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 10A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:10A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 10A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:10A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8268
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 10A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2416752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 430 volts
View Details
Diode; Clamping Voltage Vc Max Infineon - 68R0508 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details