IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 3A; Product Range Idec NC1V-1121-3AM

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 1P, 250V, 3A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for single-pole applications. It has a rated current of 3A and can handle a maximum voltage of 250V AC and 65V DC. The device offers a rated short-circuit capacity of 2500A, ensuring reliable protection in electrical circuits. It includes a retractable actuator to prevent inadvertent operation and is equipped with finger-safe spring-up terminals, which enhance safety during installation and maintenance. The circuit breaker operates within a temperature range of -10 to +60°C and has a dielectric strength of 2000V AC. It is suitable for applications requiring quick reset capabilities after tripping, as it remains open until manually reset. The product is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 1P, 250V, 3A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for single-pole applications. It has a rated current of 3A and can handle a maximum voltage of 250V AC and 65V DC. The device offers a rated short-circuit capacity of 2500A, ensuring reliable protection in electrical circuits. It includes a retractable actuator to prevent inadvertent operation and is equipped with finger-safe spring-up terminals, which enhance safety during installation and maintenance. The circuit breaker operates within a temperature range of -10 to +60°C and has a dielectric strength of 2000V AC. It is suitable for applications requiring quick reset capabilities after tripping, as it remains open until manually reset. The product is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 3A; Product Range Idec - 69R8249 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 3A; Product Range Idec
69R8249
Circuit Breaker, Hyd-Mag, 1P, 250V, 3A; Product Range Idec 69R8249
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8249
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 3A; Product Range Idec
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data