The Circuit Breaker, Hyd-Mag, 1P, 250V, 20A (part number 69R8244) is designed for efficient circuit protection with a rated current of 20A and a maximum voltage of 250V AC. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, making it suitable for applications with large inrush currents, such as motors and lamps. The device is equipped with spring-up, finger-safe terminals that facilitate quick wiring and reduce installation time. This circuit breaker conforms to various international standards and includes a retractable actuator that prevents inadvertent operation. It can be mounted on a 35mm DIN rail or directly onto a panel, providing flexibility in installation. The product is RoHS compliant and has a dielectric strength of 2kV, ensuring reliable performance in demanding environments.
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R8244 |
| Product Name | Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Product Range Idec |
| Rated DC Voltage | 65 volts |