IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Product Range Idec NC1V-1121-20AM

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Product Range Idec - 69R8243 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Product Range Idec
69R8243
Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Product Range Idec 69R8243
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8243
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Product Range Idec
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393249-9 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E1UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1 amps
View Details
2 suppliers