IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec NC1V-1111F-30AM

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 1P, 250V, 30A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for single-pole applications. It has a rated current of 30A and can handle a short-circuit capacity of 2500A. The device operates at a voltage rating of 250V AC and 65V DC, making it suitable for various electrical systems. The breaker includes a retractable actuator that minimizes the risk of inadvertent operation and is equipped with finger-safe spring-up terminals for easier wiring and enhanced safety. It also supports padlock attachment to prevent unauthorized operation. The operating temperature range is from -10°C to +60°C, and it is compliant with RoHS standards. This circuit breaker is ideal for applications requiring reliable overcurrent protection in compact installations.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 1P, 250V, 30A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for single-pole applications. It has a rated current of 30A and can handle a short-circuit capacity of 2500A. The device operates at a voltage rating of 250V AC and 65V DC, making it suitable for various electrical systems. The breaker includes a retractable actuator that minimizes the risk of inadvertent operation and is equipped with finger-safe spring-up terminals for easier wiring and enhanced safety. It also supports padlock attachment to prevent unauthorized operation. The operating temperature range is from -10°C to +60°C, and it is compliant with RoHS standards. This circuit breaker is ideal for applications requiring reliable overcurrent protection in compact installations.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec - 69R8216 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec
69R8216
Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec 69R8216
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8216
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data