IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec NC1V-1111F-30AA

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec - 69R8215 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec
69R8215
Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec 69R8215
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8215
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-3861/004-1020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Thermal Breakers - 1229319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-2-1-66F-4-8-25-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details