The Circuit Breaker, Hyd-Mag, 1P, 250V, 20A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for single-pole applications. It has a rated current of 20A and can handle a maximum voltage of 250V AC and 65V DC. The device offers a rated short-circuit capacity of 2500A, ensuring reliable protection against overloads. It includes a retractable actuator that minimizes the risk of inadvertent operation and is equipped with finger-safe spring-up terminals for easier wiring and enhanced safety. The circuit breaker is suitable for environments with operating temperatures ranging from -10°C to +60°C and has a dielectric strength of 2000V AC. Additionally, it supports padlock attachment for secure operation in off positions. This product is compliant with RoHS standards, making it a suitable choice for engineers seeking reliable circuit protection solutions.
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R8210 |
| Product Name | Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Product Range Idec |
| Rated DC Voltage | 65 volts |