IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Product Range Idec NC1V-1111F-0.1AA

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Product Range Idec - 69R8195 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Product Range Idec
69R8195
Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Product Range Idec 69R8195
CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8195
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Product Range Idec
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 88 Series overload protector -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 to 50 volts
Rated Current 3 to 20 amps
View Details
Circuit Breakers - 7-1393254-6 - TE Connectivity
Specs
Rated Current 3 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Molded Case Circuit Breaker - 82559479 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details
Circuit Breakers - 2946-787-3861/000-1000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details