IDEC Corporation Circuit Breaker, Hydromagnetic, 1P, 250V, 3A; Product Range Idec NC1V-1111-3AA

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 250V, 3A; Product Range Idec - 69R8183 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 250V, 3A; Product Range Idec
69R8183
Circuit Breaker, Hydromagnetic, 1P, 250V, 3A; Product Range Idec 69R8183
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 25370962 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
25370962
Din Rail Mount Circuit Breaker 25370962
CIRCUIT BREAKER, 3AMP, 220VAC, 1 POLE, SERIES CURRENT TRIP, MEDIUM TIME DELAY CURVE, NC/NO AUXILIARY CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 3AMP, 220VAC, 1 POLE, SERIES CURRENT TRIP, MEDIUM TIME DELAY CURVE, NC/NO AUXILIARY CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 69R8183 25370962
Product Name Circuit Breaker, Hydromagnetic, 1P, 250V, 3A; Product Range Idec Din Rail Mount Circuit Breaker
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393254-6 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-3861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers & Accessories - 1DU05M - Powell Electronics, Inc.
Specs
Rated Current 0.5000 amps
View Details