IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec NC1V-1111-30AS

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec - 69R8188 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec
69R8188
Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec 69R8188
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8188
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 30A; Product Range Idec
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Automotive Circuit Breakers  VF-EATU -  - VICFUSE
Specs
Rated DC Voltage 14 volts
Rated Current 3 to 30 amps
View Details
Electronic circuit breaker - 787-3861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers